Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5515, Intel Pentium Mobile, 1,86 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5515. Processor family: Intel Pentium Mobile, Processor model: T2130, Processor frequency: 1,86 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: MiRage 3+. Operating system installed: Windows Vista Home Basic. Weight: 2,7 kg