Fujitsu logo

Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6300U Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Grey, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45823
Info modified on:
27 Jan 2025, 08:45:33
Short summary description Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6300U Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Grey, Red:

Fujitsu LIFEBOOK E756, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 16 GB, 256 GB

Long summary description Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6300U Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Grey, Red:

Fujitsu LIFEBOOK E756. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Grey, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.