Fujitsu SGE3FI6770, 297 x 420 mm, 600 x 600 DPI, 24 bit, 24 bit, 148 ppm, 90 ppm
Fujitsu SGE3FI6770. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CCD, Scan to: Image, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Card stock, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8