Fujitsu logo

Fujitsu SCALEOVIEW Series SCALEOVIEW L19-8 computer monitor 48,3 cm (19") 1280 x 1024 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47984
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L19-8 computer monitor 48,3 cm (19") 1280 x 1024 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW L19-8, 48,3 cm (19"), 1280 x 1024 pixels, 5 ms

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L19-8 computer monitor 48,3 cm (19") 1280 x 1024 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW L19-8. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.