Fujitsu logo

Fujitsu S26361-F5560-E210 power distribution unit (PDU) 19 AC outlet(s) 0U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49583
Info modified on:
10 Aug 2024, 09:54:06
Short summary description Fujitsu S26361-F5560-E210 power distribution unit (PDU) 19 AC outlet(s) 0U Black:

Fujitsu S26361-F5560-E210, Metered, 0U, Single-phase, Vertical, Black, LCD

Long summary description Fujitsu S26361-F5560-E210 power distribution unit (PDU) 19 AC outlet(s) 0U Black:

Fujitsu S26361-F5560-E210. PDU types: Metered, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 19 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Security algorithms: 802.1x RADIUS, AES, DES, MD5. Supported network protocols: LDAP, TACACS, Radius, Kerberos, Management protocols: SNMP v1/v2/v3. Nominal input voltage: 200 - 240 V, Maximum current: 16 A, Block 1 output current: 10 A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.