Fujitsu S26361-F2222-L505, Quadro RTX 5000, 16 GB, GDDR6, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0
Fujitsu S26361-F2222-L505. Graphics processor family: NVIDIA, Graphics processor: Quadro RTX 5000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)