Fujitsu logo

Fujitsu FUTRO S920 1,5 GHz Windows Embedded Standard 7 1,3 kg Black GX-415GA

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80174
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu FUTRO S920 1,5 GHz Windows Embedded Standard 7 1,3 kg Black GX-415GA:

Fujitsu FUTRO S920, 1,5 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-415GA, 2 MB, 4 GB

Long summary description Fujitsu FUTRO S920 1,5 GHz Windows Embedded Standard 7 1,3 kg Black GX-415GA:

Fujitsu FUTRO S920. Processor frequency: 1,5 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 8330E. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.