Fujitsu logo

Fujitsu ESPRIMO P710 E90+ Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191250
Info modified on:
21 Jun 2024, 03:19:08
Short summary description Fujitsu ESPRIMO P710 E90+ Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black:

Fujitsu ESPRIMO P710 E90+, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 8 Pro

Long summary description Fujitsu ESPRIMO P710 E90+ Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black:

Fujitsu ESPRIMO P710 E90+. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.