Fujitsu logo

Fujitsu AMILO D-1840 P3.0/15.4TFT/1024MB/80GB/DVD+RW/XPH 39,1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon 9600 Pro

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44354
Info modified on:
01 Dec 2020, 16:16:59
Short summary description Fujitsu AMILO D-1840 P3.0/15.4TFT/1024MB/80GB/DVD+RW/XPH 39,1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon 9600 Pro:

Fujitsu AMILO D-1840 P3.0/15.4TFT/1024MB/80GB/DVD+RW/XPH, 3 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, DDR2-SDRAM, 80 GB

Long summary description Fujitsu AMILO D-1840 P3.0/15.4TFT/1024MB/80GB/DVD+RW/XPH 39,1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon 9600 Pro:

Fujitsu AMILO D-1840 P3.0/15.4TFT/1024MB/80GB/DVD+RW/XPH. Processor frequency: 3 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon 9600 Pro. Weight: 3,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.