Fujitsu LIFEBOOK C1410, Intel® Core™2 Duo, 1,66 GHz, 38,1 cm (15"), 1024 x 768 pixels, 1 GB, 80 GB
Fujitsu LIFEBOOK C1410. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1,66 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2,7 kg