Fujitsu logo

Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-760 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113675
Info modified on:
07 Oct 2024, 16:44:06
Short summary description Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-760 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black:

Fujitsu ESPRIMO P1510, 2,8 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-760 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black:

Fujitsu ESPRIMO P1510. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-760. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium. Power supply: 330 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.