Fujitsu PRIMERGY RX100 S5, 2,33 GHz, 3065, 2 GB, DDR2-SDRAM, 1 TB, Rack (1U)
Fujitsu PRIMERGY RX100 S5. Processor family: Intel® Xeon®, Processor frequency: 2,33 GHz, Processor model: 3065. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 1 TB, HDD interface: Serial ATA. Power supply: 350 W. Chassis type: Rack (1U)