Fujitsu logo

Fujitsu LIFEBOOK AH47/M Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Japanese Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71764
Info modified on:
02 Feb 2025, 22:50:16
Short summary description Fujitsu LIFEBOOK AH47/M Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Japanese Black:

Fujitsu LIFEBOOK AH47/M, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH47/M Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Japanese Black:

Fujitsu LIFEBOOK AH47/M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.