Fujitsu logo

Fujitsu FI-7030 scanner ADF scanner 600 x 600 DPI A4 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27587
Info modified on:
09 Apr 2024, 13:28:17
Short summary description Fujitsu FI-7030 scanner ADF scanner 600 x 600 DPI A4 White:

Fujitsu FI-7030, 216 x 355,6 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, Grayscale, Monochrome

Long summary description Fujitsu FI-7030 scanner ADF scanner 600 x 600 DPI A4 White:

Fujitsu FI-7030. Maximum scan size: 216 x 355,6 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: White. Sensor type: Colour CIS, Light source: RGB LED, Scan drivers: ISIS, TWAIN. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.