Fujitsu logo

Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 1,8 GHz 1 GB DDR2-SDRAM 600 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51177
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 1,8 GHz 1 GB DDR2-SDRAM 600 W:

Fujitsu PRIMERGY Econel 230R S1, 1,8 GHz, 1 GB, DDR2-SDRAM, Serial ATA, 600 W, Rack (2U)

Long summary description Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 1,8 GHz 1 GB DDR2-SDRAM 600 W:

Fujitsu PRIMERGY Econel 230R S1. Processor family: AMD Opteron, Processor frequency: 1,8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. HDD interface: Serial ATA. Power supply: 600 W. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.