Fujitsu AMILO Si 1520, Intel® Core™2 Duo, 2 GHz, 30,5 cm (12"), 1280 x 800 pixels, 2 GB, 120 GB
Fujitsu AMILO Si 1520. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 30,5 cm (12"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 1,7 kg