Fujitsu logo

Fujitsu LIFEBOOK U904 Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") Touchscreen Wide Quad HD+ 10 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15241
Info modified on:
28 Jan 2025, 10:58:02
Short summary description Fujitsu LIFEBOOK U904 Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") Touchscreen Wide Quad HD+ 10 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver:

Fujitsu LIFEBOOK U904, Intel® Core™ i5, 1,9 GHz, 35,6 cm (14"), 3200 x 1800 pixels, 10 GB, 128 GB

Long summary description Fujitsu LIFEBOOK U904 Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") Touchscreen Wide Quad HD+ 10 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black, Silver:

Fujitsu LIFEBOOK U904. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), HD type: Wide Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 10 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.