FSP EP 650 SP, Line-Interactive, 0,65 kVA, 360 W, Sine, 162 V, 290 V
FSP EP 650 SP. UPS topology: Line-Interactive, Output power capacity: 0,65 kVA, Output power: 360 W. AC outlet types: Type F, AC outlets quantity: 2 AC outlet(s). Battery capacity: 7 Ah, Battery voltage: 12 V, Typical backup time at full load: 0,08 min. Form factor: Tower, Product colour: Black. Width: 110 mm, Depth: 294 mm, Height: 145 mm