EZVIZ logo

EZVIZ C2C Mini O Spherical IP security camera Indoor 1280 x 720 pixels Ceiling/Wall/Desk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131299
Info modified on:
12 Jan 2025, 08:37:58
Short summary description EZVIZ C2C Mini O Spherical IP security camera Indoor 1280 x 720 pixels Ceiling/Wall/Desk:

EZVIZ C2C Mini O, IP security camera, Indoor, Wireless, Ceiling/Wall/Desk, White, Spherical

Long summary description EZVIZ C2C Mini O Spherical IP security camera Indoor 1280 x 720 pixels Ceiling/Wall/Desk:

EZVIZ C2C Mini O. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling/Wall/Desk, Product colour: White, Form factor: Spherical. Minimum illumination: 0,02 lx, Lens viewing angle, horizontal: 90°, Lens viewing angle, diagonal: 111°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Digital zoom: 8x, Fixed focal length: 2,8 mm

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.