Epson logo

Epson PowerLite Home Cinema 1040 Standard throw projector 3000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52514
Info modified on:
14 Mar 2024, 17:35:25
Short summary description Epson PowerLite Home Cinema 1040 Standard throw projector 3000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson PowerLite Home Cinema 1040, 3000 ANSI lumens, 3LCD, WUXGA (1920x1200), 15000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Epson PowerLite Home Cinema 1040 Standard throw projector 3000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson PowerLite Home Cinema 1040. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 20.42 - 24.5 mm, Aperture range (F-F): 1,5 - 1,71. Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, Video colour modes: Bright cinema, Cinema, Dynamic, Game. Noise level: 37 dB, Noise level (economic mode): 28 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.