Epson logo

Epson Pro L1100U Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30102
Info modified on:
18 Jun 2021, 16:44:52
Short summary description Epson Pro L1100U Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson Pro L1100U, 6000 ANSI lumens, 3LCD, WUXGA (1920x1200), 1270 - 7620 mm (50 - 300"), 4:3, 16:10, 16:9, 15000:1

Long summary description Epson Pro L1100U Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson Pro L1100U. Projector brightness: 6000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Focal length range: 24 - 38.2 mm, Aperture range (F-F): 1,7 - 2,3, Zoom ratio: 1.6:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. Serial interface type: RS-232C. Ethernet LAN data rates: 100 Mbit/s

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.