Epson logo

Epson EB-X11 Standard throw projector 2600 ANSI lumens 3LCD XGA (1024x768) Aluminium

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58233
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-X11 Standard throw projector 2600 ANSI lumens 3LCD XGA (1024x768) Aluminium:

Epson EB-X11, 2600 ANSI lumens, 3LCD, XGA (1024x768), 3000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-X11 Standard throw projector 2600 ANSI lumens 3LCD XGA (1024x768) Aluminium:

Epson EB-X11. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1,58 - 1,72. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B. Noise level: 37 dB, Noise level (economic mode): 29 dB, Country of origin: China

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.