Epson EH-TW3500, 1800 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 838,2 - 8077,2 mm (33 - 318"), 4:3, 16:10
Epson EH-TW3500. Projector brightness: 1800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 22.5 - 47.2 mm, Zoom ratio: 2.1:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 768, 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1360 x 768.... Serial interface type: RS-232