Epson EB-G5200WNL, 4200 ANSI lumens, LCD, WXGA (1280x800), 800:1, 16.78 million colours, 15 - 99 kHz
Epson EB-G5200WNL. Projector brightness: 4200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focus: Manual. Serial interface type: RS-232. Noise level: 37 dB, Dot clock scanning frequency: 162 MHz