Epson logo

Epson AcuLaser M2300D 1200 x 1200 DPI A4

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64237
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Epson AcuLaser M2300D 1200 x 1200 DPI A4:

Epson AcuLaser M2300D, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description Epson AcuLaser M2300D 1200 x 1200 DPI A4:

Epson AcuLaser M2300D. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.