Epson logo

Epson WorkForce DS-50000 Flatbed scanner 600 x 600 DPI A3 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71169
Info modified on:
28 Dec 2023, 14:06:51
Short summary description Epson WorkForce DS-50000 Flatbed scanner 600 x 600 DPI A3 White:

Epson WorkForce DS-50000, 600 x 600 DPI, 48 bit, 24 bit, 15 ppm, 15 ppm, 4 sec/page

Long summary description Epson WorkForce DS-50000 Flatbed scanner 600 x 600 DPI A3 White:

Epson WorkForce DS-50000. Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit, Output colour depth: 24 bit. Scanner type: Flatbed scanner, Product colour: White, Display: LCD. Sensor type: CCD, Light source: ReadyScan LED, Scan file formats: JPG, PDF, TIFF. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, Thick paper, Thin paper, Transparencies, ISO A-series sizes (A0...A9): A3, A4, A5, A6. Optional connectivity: Ethernet, Standard interfaces: USB 2.0

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.