Sennheiser PC 8 USB, Wired, 42 - 17000 Hz, Office/Call center, 84 g, Headset, Black
Sennheiser PC 8 USB. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 42 - 17000 Hz. Cable length: 2 m. Weight: 84 g. Product colour: Black