EMC logo

EMC X210 NAS Rack (2U) Intel® Xeon® E5 Family E5-2407 24 GB DDR3 12 TB HDD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63442
Info modified on:
23 Jul 2024, 20:49:02
Short summary description EMC X210 NAS Rack (2U) Intel® Xeon® E5 Family E5-2407 24 GB DDR3 12 TB HDD Black:

EMC X210, NAS, Rack (2U), Intel® Xeon® E5 Family, E5-2407, 24 GB, DDR3

Long summary description EMC X210 NAS Rack (2U) Intel® Xeon® E5 Family E5-2407 24 GB DDR3 12 TB HDD Black:

EMC X210. Type: NAS. Chassis type: Rack (2U). Processor family: Intel® Xeon® E5 Family, Processor model: E5-2407, Processor frequency: 2,2 GHz. Internal memory: 24 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.