EMC logo

EMC NL400 NAS Rack (4U) Intel® Xeon® E5 Family E5-2407 48 GB DDR3 144 TB HDD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64719
Info modified on:
23 Jul 2024, 20:48:54
Short summary description EMC NL400 NAS Rack (4U) Intel® Xeon® E5 Family E5-2407 48 GB DDR3 144 TB HDD Black:

EMC NL400, NAS, Rack (4U), Intel® Xeon® E5 Family, E5-2407, 48 GB, DDR3

Long summary description EMC NL400 NAS Rack (4U) Intel® Xeon® E5 Family E5-2407 48 GB DDR3 144 TB HDD Black:

EMC NL400. Type: NAS. Chassis type: Rack (4U). Processor family: Intel® Xeon® E5 Family, Processor model: E5-2407, Processor frequency: 2,2 GHz. Internal memory: 48 GB, Internal memory type: DDR3. Total installed storage capacity: 144 TB, Installed storage drive type: HDD

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.