Elro logo

Elro ES88 Security lighting E27

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60577
Info modified on:
14 Mar 2024, 17:47:56
End of life date:
05 Jan 2018
Short summary description Elro ES88 Security lighting E27:

Elro ES88, Security lighting, White, Plastic, IP44, Motion sensor, E27

Long summary description Elro ES88 Security lighting E27:

Elro ES88. Type: Security lighting, Product colour: White, Housing material: Plastic. Fitting/cap type: E27, Replacement bulb power (max): 60 W. Sensor type: Passive infrared (PIR) sensor, Detection angle: 110°, Detection distance: 12 m. Power source type: AC. Width: 110 mm, Depth: 100 mm, Height: 270 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.