EIZO logo

EIZO FG2421 computer monitor 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60622
Info modified on:
23 Feb 2023, 16:33:41
Short summary description EIZO FG2421 computer monitor 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black:

EIZO FG2421, 59,7 cm (23.5"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description EIZO FG2421 computer monitor 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black:

EIZO FG2421. Display diagonal: 59,7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.