EIZO logo

EIZO CG275W-BK computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58966
Info modified on:
31 May 2024, 09:34:59
Short summary description EIZO CG275W-BK computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD Black:

EIZO CG275W-BK, 68,6 cm (27"), 2560 x 1440 pixels, Full HD, LCD, 12 ms, Black

Long summary description EIZO CG275W-BK computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD Black:

EIZO CG275W-BK. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD. Display: LCD. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.