EIZO logo

EIZO CG221 computer monitor 56,4 cm (22.2") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39740
Info modified on:
21 Oct 2022, 10:14:32
Short summary description EIZO CG221 computer monitor 56,4 cm (22.2") 1920 x 1200 pixels Black:

EIZO CG221, 56,4 cm (22.2"), 1920 x 1200 pixels, 37 ms, Black

Long summary description EIZO CG221 computer monitor 56,4 cm (22.2") 1920 x 1200 pixels Black:

EIZO CG221. Display diagonal: 56,4 cm (22.2"), Display resolution: 1920 x 1200 pixels, Response time: 37 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.