Digicom logo

Digicom RAW300-A01 wireless router Fast Ethernet White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120628
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Digicom RAW300-A01 wireless router Fast Ethernet White:

Digicom RAW300-A01, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, White

Long summary description Digicom RAW300-A01 wireless router Fast Ethernet White:

Digicom RAW300-A01. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. Management protocols: SNMP, Supported network protocols: UPnP. Product colour: White, LED indicators: LAN, Power, WLAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.