DELL Inspiron 3670, 2,8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10
DELL Inspiron 3670. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver