DELL Vostro 3650, 2,7 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 10 Home
DELL Vostro 3650. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 255 W. Chassis type: Mini Tower. Product type: PC