DELL logo

DELL PowerEdge T630 server 600 GB Tower (5U) Intel® Xeon® E5 v4 E5-2650V4 2,2 GHz 32 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82097
Info modified on:
14 Mar 2024, 18:20:48
Short summary description DELL PowerEdge T630 server 600 GB Tower (5U) Intel® Xeon® E5 v4 E5-2650V4 2,2 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge T630, 2,2 GHz, E5-2650V4, 32 GB, DDR4-SDRAM, 600 GB, Tower (5U)

Long summary description DELL PowerEdge T630 server 600 GB Tower (5U) Intel® Xeon® E5 v4 E5-2650V4 2,2 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge T630. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,2 GHz, Processor model: E5-2650V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.