DELL logo

DELL Inspiron 14R (n4110) Intel® Core™ i3 i3-2330M 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19828
Info modified on:
01 Feb 2025, 04:23:43
Short summary description DELL Inspiron 14R (n4110) Intel® Core™ i3 i3-2330M 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

DELL Inspiron 14R (n4110), Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description DELL Inspiron 14R (n4110) Intel® Core™ i3 i3-2330M 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

DELL Inspiron 14R (n4110). Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.