DELL PowerEdge R440, 2,1 GHz, 4208, 16 GB, DDR4-SDRAM, 2 TB, Rack (1U)
DELL PowerEdge R440. Processor family: Intel Xeon Silver, Processor frequency: 2,1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: SATA III. Ethernet LAN. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)