DELL Latitude E7270 + 452-BCCQ, Intel® Core™ i7, 2,6 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB
DELL Latitude E7270 + 452-BCCQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2,6 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black