DELL logo

DELL Vostro V13 Intel® Core™ 2 Solo 33,8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel 4500MHD Windows 7 Home Premium Aluminium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76353
Info modified on:
24 Jan 2025, 20:46:24
Short summary description DELL Vostro V13 Intel® Core™ 2 Solo 33,8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel 4500MHD Windows 7 Home Premium Aluminium:

DELL Vostro V13, Intel® Core™ 2 Solo, 1,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Vostro V13 Intel® Core™ 2 Solo 33,8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel 4500MHD Windows 7 Home Premium Aluminium:

DELL Vostro V13. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Aluminium. Weight: 1,59 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.