DELL OptiPlex 7020, Intel® Core™ i3, i3-14100T, 8 GB, DDR5-SDRAM, 512 GB, Ubuntu Linux
DELL OptiPlex 7020. Processor family: Intel® Core™ i3, Processor model: i3-14100T. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Ubuntu Linux. Power supply: 90 W. Chassis type: MFF. Product type: Mini PC. Product colour: Black