DELL logo

DELL HD 1T S3 5.4 2.5 512E 500M-6GB internal hard drive 1 TB 5400 RPM 2.5" Serial ATA III

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106397
Info modified on:
04 Apr 2025, 11:57:04
Short summary description DELL HD 1T S3 5.4 2.5 512E 500M-6GB internal hard drive 1 TB 5400 RPM 2.5" Serial ATA III:

DELL HD 1T S3 5.4 2.5 512E 500M-6GB, 1 TB, 5400 RPM, 2.5", Serial ATA III

Long summary description DELL HD 1T S3 5.4 2.5 512E 500M-6GB internal hard drive 1 TB 5400 RPM 2.5" Serial ATA III:

DELL HD 1T S3 5.4 2.5 512E 500M-6GB. HDD capacity: 1 TB, HDD speed: 5400 RPM, HDD size: 2.5", Interface: Serial ATA III

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.