DELL logo

DELL Inspiron 3468 Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M315 Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17831
Info modified on:
28 Jan 2025, 10:57:18
Short summary description DELL Inspiron 3468 Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M315 Windows 10 Black:

DELL Inspiron 3468, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 3468 Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M315 Windows 10 Black:

DELL Inspiron 3468. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.