DELL logo

DELL Inspiron 5570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10767
Info modified on:
23 Jan 2025, 18:34:16
Short summary description DELL Inspiron 5570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Linux Black, Silver:

DELL Inspiron 5570, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Linux

Long summary description DELL Inspiron 5570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Linux Black, Silver:

DELL Inspiron 5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: AMD Radeon 530. Operating system installed: Linux. Product colour: Black, Silver. Weight: 2,2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.