DELL logo

DELL Inspiron 5555 AMD A8 A8-7410 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87917
Info modified on:
22 Jan 2025, 06:18:42
Short summary description DELL Inspiron 5555 AMD A8 A8-7410 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

DELL Inspiron 5555, AMD A8, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5555 AMD A8 A8-7410 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

DELL Inspiron 5555. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.