DELL logo

DELL Venue 7 3000 Intel Atom® 16 GB 17,8 cm (7") 1 GB Wi-Fi 5 (802.11ac) Android

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49297
Info modified on:
25 Jul 2023, 10:14:07
Short summary description DELL Venue 7 3000 Intel Atom® 16 GB 17,8 cm (7") 1 GB Wi-Fi 5 (802.11ac) Android:

DELL Venue 7 3000, 17,8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, 1,6 GHz, Android

Long summary description DELL Venue 7 3000 Intel Atom® 16 GB 17,8 cm (7") 1 GB Wi-Fi 5 (802.11ac) Android:

DELL Venue 7 3000. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,6 GHz, Processor family: Intel Atom®, Processor model: Z3460. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 290 g. Operating system installed: Android

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.