DELL logo

DELL XPS 12 Intel® Core™ i3 i3-4010U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3-SDRAM 80 GB SSD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17549
Info modified on:
27 Jan 2025, 08:56:02
Short summary description DELL XPS 12 Intel® Core™ i3 i3-4010U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3-SDRAM 80 GB SSD Windows 8 Black:

DELL XPS 12, Intel® Core™ i3, 1,7 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 80 GB

Long summary description DELL XPS 12 Intel® Core™ i3 i3-4010U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3-SDRAM 80 GB SSD Windows 8 Black:

DELL XPS 12. Product type: Laptop, Form factor: Convertible (Ferris Wheel). Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 80 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.