DELL logo

DELL OptiPlex 5000 Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38577
Info modified on:
13 Jan 2025, 18:17:57
Short summary description DELL OptiPlex 5000 Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Workstation Black:

DELL OptiPlex 5000, Intel® Core™ i7, i7-12700, 16 GB, 512 GB, Windows 10 Pro, 64-bit

Long summary description DELL OptiPlex 5000 Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Workstation Black:

DELL OptiPlex 5000. Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: Workstation. Weight: 3,84 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.