DELL logo

DELL Precision M6800 Intel® Core™ i7 X-series Extreme Edition i7-4930MX Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K4100M Wi-Fi 5 (802.11ac) Windows 7 Professional Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20790
Info modified on:
25 Jan 2025, 22:16:18
Short summary description DELL Precision M6800 Intel® Core™ i7 X-series Extreme Edition i7-4930MX Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K4100M Wi-Fi 5 (802.11ac) Windows 7 Professional Grey:

DELL Precision M6800, Intel® Core™ i7 X-series Extreme Edition, 3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Precision M6800 Intel® Core™ i7 X-series Extreme Edition i7-4930MX Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K4100M Wi-Fi 5 (802.11ac) Windows 7 Professional Grey:

DELL Precision M6800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-4930MX, Processor frequency: 3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.